UA-30PMFL-SC7BA0详情
Amphenol UA-30PMFL-SC7BA0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Details
Usage Level
Commercial grade
子类别
USB 连接器
产品类别
USB 连接器
筛选水平
Commercial
标准
USB 3.2
产品类别
USB 连接器
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
UA-30PMFL-SC7BA0拓展信息
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)








哦! 它是空的。