UC20FL-NAML-QA02详情
Amphenol UC20FL-NAML-QA02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
CSON
Product Depth (mm)
5(mm)
Operating Temp Range
-20C to 70C
Rad Hardened
无
Factory Pack QuantityFactory Pack Quantity
350
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Details
Usage Level
Commercial grade
子类别
电缆组件
产品类别
USB Cables / IEEE 1394 Cables
筛选水平
Commercial
产品类别
USB Cables / IEEE 1394 Cables
产品长度(mm)
7(mm)
产品高度(mm)
1.4(mm)
UC20FL-NAML-QA02拓展信息
Amphenol ICC (FCI)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。