UE78A61140021H详情
Amphenol UE78A61140021H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer
Glenair
Brand
Glenair
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
通孔
Contact Materials
磷青铜
RoHS
Details
Manufacturer Part Number
UE78-A6114-0021H
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.68
Manufacturer Series
UE78-A
系列
SFP
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
类型
SFP
颜色
Black
HTS代码
8536.69.40.30
子类别
Board to Board & Mezzanine Connectors
终端样式
压装
端口的数量
6 Port
产品类别
Board to Board & Mezzanine Connectors
产品
Connectors
安装角
直角
特征
Without dust cover
产品类别
Board to Board & Mezzanine Connectors
达到SVHC
unknown
可燃性等级
UL 94 V-0
UE78A61140021H拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。