UE86-K6327-10321详情
Amphenol UE86-K6327-10321重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01151A0671
Seal type
Screw-on
Content
1pc(s)
Cable category
RG 316/U
Case material
黄铜镀金
Manufacturer Part Number
UE86-K6327-10321
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
Manufacturer Series
UE86
连接器类型
电信和数据通信连接器
类型
J01151A0671
阻抗
50Ω
达到SVHC
unknown
UE86-K6327-10321拓展信息








哦! 它是空的。