UG-255/U详情
Amphenol UG-255/U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Contact Materials
Brass
Product Depth (mm)
Not Required(mm)
Rad Hardened
无
Insulation Materials
Tetrafluoroethylene
Operating Temp Range
-55C to 85C
类型
BNC-UHF Adapter
性别
M/F
阻抗
50(ohm)
本体镀层
Nickel
产品长度(mm)
33.34(mm)
产品高度(mm)
Not Required(mm)
UG-255/U拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF









哦! 它是空的。