USC30FL-NCML-SC001详情
Amphenol USC30FL-NCML-SC001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Amphenol
Brand
Amphenol LTW
RoHS
Details
Connector End B
USB C型
Connector End A
USB C型
类型
USB 3.2 Gen 1
性别
Female
电缆长度
1000 mm
产品
USB电缆
产品类别
Amphenol
知识产权评级
IP67
USC30FL-NCML-SC001拓展信息
Amphenol ICC (FCI)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。