V405012000J0G详情
Amphenol V405012000J0G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Manufacturer Part Number
EDPS-06-2-N
Approvals
CE;ETL;UL;CSA
Manufacturer
Dwyer Instruments
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.7
Manufacturer Series
V4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
触点类型
单刀双掷
Reach合规守则
unknown
额定电流
1 Amps
端子和接线板类型
阻隔条接线端子
电气连接
Screwed Cable Entry
V405012000J0G拓展信息








哦! 它是空的。