VG95234A-24-10PN详情
Amphenol VG95234A-24-10PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Unit Weight
0.034251 oz
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
PCB 安装
Actuator Style
Rocker
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Illuminated
Non-Illuminated
Brand
TE Connectivity / P&B
RoHS
Details
Actuator
Rocker
包装
Tube
定位的数量
4 Position
子类别
Switches
端子间距
2.54 mm
终端样式
PC引脚
开关类型
DIP
触点形式
SPST
产品类别
点拨式开关
产品类别
DIP Switches / SIP Switches
VG95234A-24-10PN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。