VG95328K 12-8SZ详情
Amphenol VG95328K 12-8SZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
XT4SU3250DJJ0A0XXX
Manufacturer
ABB
RoHS
Non-Compliant
性别
Male
接头数量
8
达到SVHC
有
0个相似型号
VG95328K 12-8SZ拓展信息
VG95328K 12-8SZ详情
Amphenol VG95328K 12-8SZ重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Manufacturer Part Number
XT4SU3250DJJ0A0XXX
Manufacturer
ABB
RoHS
Non-Compliant
性别
Male
接头数量
8
达到SVHC
有
VG95328K 12-8SZ拓展信息