VG96912A12-8PD详情
Amphenol VG96912A12-8PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
RoHS
Compliant
Operating Temperature (Max)
55 °C
Operating Temperature (Min)
-20 °C
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
Factory Pack QuantityFactory Pack Quantity
1
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
评级结果
IP67
VG96912A12-8PD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。