VG96912D14-35PA详情
Amphenol VG96912D14-35PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
400/550 V
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
Tradename
38999
RoHS
Details
系列
D38999 III
性别
Plug
子类别
D-Sub Connectors
额定电流
23A
接头数量
37
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
VG96912D14-35PA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。