VG96912L18详情
Amphenol VG96912L18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
房屋材料
Aluminium Alloy
RoHS
Compliant
Shell Sizes
18
Body Orientation
Straight
For Use With
Military Connector
Shell Style#
Straight
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
10
Mating Style
Bayonet
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
系列
VG96912
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
应力消除后壳
安装角
Straight
产品类别
圆形MIL规格后壳
VG96912L18拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。