VG96912V1-14B详情
Amphenol VG96912V1-14B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
14mm
MIL Type
MIL-DTL-26482
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
For Use With
Design Type 00 of Shell Size 14
系列
VG
类型
保护盖
性别
Receptacle
子类别
Circular Connectors
军用标准
MIL-DTL-38999
镀层
Gold
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
知识产权评级
IP67
VG96912V1-14B拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。