VN01 015 0047 1FA详情
Amphenol VN01 015 0047 1FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver Plated Contacts
Manufacturer
Miscellaneous
Contact Materials
Brass
RoHS
Compliant
终端
Crimp
触点性别
Pin
导线/电缆规格
18 AWG
达到SVHC
无SVHC
VN01 015 0047 1FA拓展信息
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)
Amphenol ICC (FCI)








哦! 它是空的。