WD37F2C5AT7SU/AA详情
Amphenol WD37F2C5AT7SU/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
Shell Sizes
4
Factory Pack QuantityFactory Pack Quantity
10
Mounting Styles
法兰安装
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
WD
类型
Receptacle
定位的数量
37 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊杯
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Stainless Steel, Passivated
产品类别
D-Sub Standard Connectors
知识产权评级
IP67
WD37F2C5AT7SU/AA拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。