WPTV-00ZN23-500-2PBA详情
Amphenol WPTV-00ZN23-500-2PBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Manufacturer Part Number
HP10M2-B
Manufacturer
Mersen, formerly Ferraz Shawmut
Contact Materials
Brass
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.65
连接器类型
密耳系列连接器
达到SVHC
unknown
0个相似型号
WPTV-00ZN23-500-2PBA拓展信息








哦! 它是空的。