WPTV-06ZN23-500-2SAA详情
Amphenol WPTV-06ZN23-500-2SAA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Manufacturer
GE - General Electric
Contact Materials
Brass
RoHS
Non-Compliant
Manufacturer Part Number
WPTV-06ZN23-500-2SAA
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.2
连接器类型
密耳系列连接器
达到SVHC
unknown
WPTV-06ZN23-500-2SAA拓展信息








哦! 它是空的。