YA2C-TC10详情
Amphenol YA2C-TC10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
YA2C-TC10
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.73
Manufacturer Series
YA-TC
Reach合规守则
compliant
线规
2 AWG
端子和接线板类型
环形端子
导线截面
35 mm2
终端性别
FEMALE
YA2C-TC10拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。