YCAK33R-4N详情
Amphenol YCAK33R-4N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Manufacturer Part Number
CD4023AF
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.78
Manufacturer Series
YCAK-R-N
线规
397.5 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
达到SVHC
compliant
YCAK33R-4N拓展信息








哦! 它是空的。