YS168详情
Amphenol YS168重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-40521-3482000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
连接器类型
M12 Straight Male to M12 Straight Female, 5-pole
额定电流
4 Amps
知识产权评级
IP65/IP67
长度
20 Meters
YS168拓展信息








哦! 它是空的。