ZPEM-1620-332SN详情
Amphenol ZPEM-1620-332SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Manufacturer Part Number
ZPEM-1620-332SN
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
终端
Crimp
连接器类型
Circular
性别
Female
Reach合规守则
unknown
接头数量
20
触点样式
Socket
达到SVHC
无SVHC
ZPEM-1620-332SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。