ZPLKL-22C20-342SN详情
Amphenol ZPLKL-22C20-342SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Maximum Cable Diameter (mm)
69.85 mm
Minimum Cable Diameter (mm)
61.93 mm
Angle
Straight
Manufacturer Part Number
TECK250-18S
Approvals
CSA
Cable Style
Round
Manufacturer
Crouse Hinds
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP56
ZPLKL-22C20-342SN拓展信息








哦! 它是空的。