ZPLKL-22C24-59S详情
Amphenol ZPLKL-22C24-59S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
45-740-400-psi
Case Style
Lower Mount
Range
0-400 psi
Manufacturer
NOSHOK
0个相似型号
ZPLKL-22C24-59S拓展信息
ZPLKL-22C24-59S详情
Amphenol ZPLKL-22C24-59S重要参数规格及、参数值,及相似型号如下:
Connections
1/2 NPT
Case Size
4.5
Manufacturer Part Number
45-740-400-psi
Case Style
Lower Mount
Range
0-400 psi
Manufacturer
NOSHOK
ZPLKL-22C24-59S拓展信息