ZPLKL-3020-43SR详情
Amphenol ZPLKL-3020-43SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NOSHOK
Range
0-400 psi
Case Style
Lower Mount
Manufacturer Part Number
45-740-400-psi/kg/cm2
Case Size
4.5
Connections
1/2 NPT
0个相似型号
ZPLKL-3020-43SR拓展信息








哦! 它是空的。