ZPLM-1620-676SN详情
Amphenol ZPLM-1620-676SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HS351024G5447
Mounting Styles
Hollowshaft
Shaft Type
Hollow
Manufacturer
Danaher Controls
RoHS
Non-Compliant
操作温度
-40 to 70 Degrees C
终端
10 Pin Connector
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
ZPLM-1620-676SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。