ZPLM-1824-613SN详情
Amphenol ZPLM-1824-613SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Danaher Controls
Shaft Type
Hollow
Mounting Styles
Hollowshaft
Manufacturer Part Number
HS351024G1337
RoHS
Non-Compliant
操作温度
-40 to 70 Degrees C
终端
10 Pin Connector
输出电压
5 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP67
配套连接器
Included
ZPLM-1824-613SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。