ZPLMJ-30C20-42P详情
Amphenol ZPLMJ-30C20-42P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
(2) GFCI
Manufacturer Part Number
P-P11Q102-M4RF0
Manufacturer
Grace Technologies
RoHS
Non-Compliant
终端
Solder
性别
Male
接头数量
4
触点样式
Pin
0个相似型号
ZPLMJ-30C20-42P拓展信息
GTC08F32-7SW-B30
Amphenol
ACS08E18-9PW-003-116
Amphenol
GTS01-20-19PY-025
Amphenol
GTC06CF32-7SW-RDS-LC
Amphenol
ACS05E24-26P-003-B30
Amphenol
ACS06AD36-1S-025
Amphenol
GTS06G24-2SZ-116
Amphenol
ACS05E28-9PX-003-B30
Amphenol
GTC08-36-1SY-023-B30
Amphenol
GTC06AF22-34PX-025-LC
Amphenol








哦! 它是空的。