ZPLMLJ-0616-28S详情
Amphenol ZPLMLJ-0616-28S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
-
材料
Polyamide (PA)
Unit Weight
0.543763 oz
Factory Pack QuantityFactory Pack Quantity
800
Mounting Styles
In-Line
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
系列
Fastin-Faston
包装
Bulk
类型
标签外壳
颜色
Clear
性别
Female
子类别
Terminals
终端样式
压装
绝缘材料
Insulated
产品类别
Terminals
螺杆/标签尺寸
6.35 mm
产品
Accessories
安装角
Straight
产品类别
Terminals
ZPLMLJ-0616-28S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。