ZPLPJ-16-75P详情
Amphenol ZPLPJ-16-75P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Connections
1/2 NPT
Case Size
6
Manufacturer Part Number
60-410-200-psi/bar
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.66
连接器类型
圆形连接器
达到SVHC
unknown
ZPLPJ-16-75P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。