ZRCA-7C24-26S详情
Amphenol ZRCA-7C24-26S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
9/64 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TZ4M-T4R
Approvals
CE;cURus
Manufacturer
Autonics
RoHS
Non-Compliant
输出的数量
1
输出类型
Relay
输入类型
Milliamps DC, RTD, Thermocouple, Volts DC
显示类型
LED
ZRCA-7C24-26S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。