ZREDL-28C28-17S详情
Amphenol ZREDL-28C28-17S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-74712-8780200
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
FRNC
RoHS
Non-Compliant
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 8-pole
额定电流
1.76 Amps
知识产权评级
IP20
长度
2 Meters
ZREDL-28C28-17S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。