ZREP-16-321SN-01详情
Amphenol ZREP-16-321SN-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Manufacturer Part Number
ZREP-16-321SN-01
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.18
终端
Crimp
连接器类型
Circular
性别
Receptacle
Reach合规守则
unknown
接头数量
37
触点样式
Socket
达到SVHC
无SVHC
ZREP-16-321SN-01拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。