ZRLKL-0616-38PR详情
Amphenol ZRLKL-0616-38PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
For Ex-Zone dust
20, 21, 22
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
有
Suitable for cable diameter
7 - 12
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
20
Wrench width
27
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
RoHS
Non-Compliant
ZRLKL-0616-38PR拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。