ZRLM-1020-613SN详情
Amphenol ZRLM-1020-613SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
16G-33-11
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
RoHS
Non-Compliant
输出的数量
2
输出类型
Relay
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LCD
ZRLM-1020-613SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。