ZRLM-2220-659SN详情
Amphenol ZRLM-2220-659SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Manufacturer Part Number
7000-40781-2230400
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR;PVC
Maximum Voltage
24 VDC
RoHS
Non-Compliant
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
4 Meters
ZRLM-2220-659SN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。