ZZL-4112-36LD详情
Amphenol ZZL-4112-36LD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Contact Sizes
12
Termination Method
Crimp
Contact Materials
Copper Alloy
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
Pyle
Manufacturer Part Number
ZZL-4112-36LD
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.63
操作温度
-55 to 200 °C
系列
Pyle 26500
性别
Receptacle
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
圆形MIL规格触点
产品
Contacts
产品类别
圆形MIL规格触点
ZZL-4112-36LD拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。