ZZW-RC-1714-07P08D详情
Amphenol ZZW-RC-1714-07P08D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
230 VAC/400 VDC
Manufacturer Part Number
7000-50021-9650500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR/PVC
连接器类型
7/8 in Straight Male to 7/8 in Straight Female, 5-pole
额定电流
12 Amps
知识产权评级
IP67
长度
5 Meters
ZZW-RC-1714-07P08D拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。