ZZY-M-1012-12P06D详情
Amphenol ZZY-M-1012-12P06D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
ZZY-M-1012-12P06D拓展信息
GTC08F32-7SW-B30
Amphenol
ACS08E18-9PW-003-116
Amphenol
GTS01-20-19PY-025
Amphenol
GTC06CF32-7SW-RDS-LC
Amphenol
GTS06G24-2SZ-116
Amphenol
ACS06AD36-1S-025
Amphenol
ACS05E24-26P-003-B30
Amphenol
GTC06AF22-34PX-025-LC
Amphenol
ACS05E28-9PX-003-B30
Amphenol
GTC08-36-1SY-023-B30
Amphenol








哦! 它是空的。