Amphenol Advanced Sensors DKA103H10
- 收藏
- 对比
DKA103H10
55-DKA103H10
温度传感器 - NTC 热敏电阻器
--
大陆
立即发货

Thermistors - NTC - 10% Tolerance
1最小包装量--
DKA103H10详情
Amphenol Advanced Sensors DKA103H10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Risk Rank
5.81
Package Description
,
Ihs Manufacturer
THERMOMETRICS
Part Life Cycle Code
接触制造商
Manufacturer Part Number
DKA103H10
ECCN 代码
EAR99
HTS代码
8533.40.80.70
电阻器类型
NTC 热敏电阻
Reach合规守则
unknown
DKA103H10拓展信息
Amphenol Advanced Sensors
Amphenol Thermometrics
Amphenol Advanced Sensors
Amphenol Advanced Sensors
Amphenol Advanced Sensors
Amphenol Advanced Sensors
Amphenol Advanced Sensors
Amphenol Advanced Sensors
Amphenol Advanced Sensors
Amphenol Advanced Sensors







哦! 它是空的。