Amphenol Aerospace 082
- 收藏
- 对比
082
67-082
集成电路(IC)
--
大陆
立即发货

082 datasheet pdf and Integrated Circuits (ICs) product details from Amphenol Aerospace stock available at utmel
1最小包装量--
082详情
Amphenol Aerospace 082重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
1 Week
Manufacturer Part Number
SN65HVD3082EDR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
Texas INC
Part Package Code
SOIC
Package Description
SOP, SOP8,.25
Risk Rank
1.05
Samacsys Description
Half-Duplex RS-485 Transceiver
无铅代码
有
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
8
Brand Name
Texas
082拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。