Amphenol Aerospace 12976147
- 收藏
- 对比
12976147
67-12976147
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 38999 W/PCB CONTACTS
1最小包装量--
12976147详情
Amphenol Aerospace 12976147重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
MIL Type
MIL-DTL-38999
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
1
终端样式
Solder
产品
Connectors
12976147拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。