Amphenol Aerospace 158RT200
- 收藏
- 对比
158RT200
67-158RT200
集成电路(IC)
--
大陆
立即发货

158RT200 datasheet pdf and Integrated Circuits (ICs) product details from Amphenol Aerospace stock available at utmel
1最小包装量--
158RT200详情
Amphenol Aerospace 158RT200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer Part Number
158RT200
Part Life Cycle Code
Obsolete
Ihs Manufacturer
KYOCERA CORP
Package Description
POST/STUD MOUNT, O-MUPM-H3
Risk Rank
5.71
Package Body Material
METAL
Package Shape
ROUND
Package Style
POST/STUD MOUNT
ECCN 代码
EAR99
HTS代码
8541.30.00.80
端子位置
UPPER
终端形式
大电流电缆
Reach合规守则
unknown
JESD-30代码
O-MUPM-H3
资历状况
不合格
触发装置类型
SCR
158RT200拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。