Amphenol Aerospace 2M809A060-4H
- 收藏
- 对比
2M809A060-4H
67-2M809A060-4H
集成电路(IC)
--
大陆
立即发货

2M809A060-4H datasheet pdf and Integrated Circuits (ICs) product details from Amphenol Aerospace stock available at utmel
1最小包装量--
2M809A060-4H详情
Amphenol Aerospace 2M809A060-4H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Elastomer
Manufacturer Part Number
2M809A060-4H
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.71
Manufacturer Series
2M
Shell Sizes
13
Shell Style#
直角
MIL Type
MIL-DTL-38999
Mating Style
直接耦合
Reach合规守则
unknown
连接器支持类型
连接器附件
产品
收缩套适配器
2M809A060-4H拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。