Amphenol Aerospace 30-283-1WN
- 收藏
- 对比
30-283-1WN
67-30-283-1WN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector Plug Connector
1最小包装量--
30-283-1WN详情
Amphenol Aerospace 30-283-1WN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
N
Shell Style#
In-Line
MIL Type
MIL-DTL-38999 III
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Tradename
38999
系列
TV-R
产品
Plugs
30-283-1WN拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。