Amphenol Aerospace 7159
- 收藏
- 对比
7159
67-7159
集成电路(IC)
--
大陆
立即发货

CONNECTOR, RCA/PHONO, JACK, 2 POSITION, No. of Contacts:2Contacts, Gender:Jack, Pin Diameter:6.35mm, Connector Mounting:PCB Mount, Contact Plating:Silver Plated Contacts, Connector Body Material:Plastic Body, Product Range:- RoHS Compliant: Yes
1最小包装量--
7159详情
Amphenol Aerospace 7159重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
7159
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
POMONA ELECTRONICS
Risk Rank
5.61
Contact Finish Mating
未说明
Contact Materials
未说明
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
2
Reach合规守则
unknown
空壳
NO
7159拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。