Amphenol Aerospace ACS02
- 收藏
- 对比
ACS02
67-ACS02
集成电路(IC)
--
大陆
立即发货

ACS02 datasheet pdf and Integrated Circuits (ICs) product details from Amphenol Aerospace stock available at utmel
1最小包装量--
ACS02详情
Amphenol Aerospace ACS02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PANEL
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
ACS02
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.55
Manufacturer Series
AC
Shell Sizes
8S - 40
连接器类型
圆形连接器
附加功能
AMPHE-POWER, COMPATIBLE CONTACTS: 10-40569; 10-597107-161; 10-40599; 10-597107-171, POLARIZED, MAX CONTACTS (SERIES)=85
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
YES
选项
GENERAL PURPOSE
Reach合规守则
unknown
外壳完成
CADMIUM PLATED; NICKEL PLATED; ZINC ALLOY
触点性别
FEMALE; MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
CORROSION RESISTANT; ENVIRONMENT RESISTANT
终端类型
SOLDER
耦合类型
THREADED
ACS02拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。