Amphenol Aerospace D38999/20GF11PC
- 收藏
- 对比
D38999/20GF11PC
67-D38999/20GF11PC
圆形连接器
--
大陆
立即发货

MIL Series Connector, 11 Contact(s), Aluminum Alloy/Stainless Steel, Male, Crimp Terminal, Receptacle,
1最小包装量--
D38999/20GF11PC详情
Amphenol Aerospace D38999/20GF11PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
铝合金
插入材料
Hard Dielectric
Contact Sizes
11#16
Service Rating
II
Insert Arrangement
F11
Contact Materials
Copper Alloy
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
系列
D38999 III
子类别
Circular Connectors
屏蔽/屏蔽
有
触点样式
Pin
密封
Meets IP67
产品类别
军规圆形连接器
外壳电镀
Electroless Nickel - Space Grade
产品类别
军规圆形连接器
D38999/20GF11PC拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。