Amphenol Aerospace D38999/28-11K
- 收藏
- 对比
D38999/28-11K
67-D38999/28-11K
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories Connectors, Interconnects - JAM NUT STEEL SRS III SHLL SZ 25 - Circular - Accessories
1最小包装量--
D38999/28-11K详情
Amphenol Aerospace D38999/28-11K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-38999 III
For Use With
D38999 TV Series Connectors
Factory Pack QuantityFactory Pack Quantity
1
Tradename
38999
系列
D38999 III
类型
Jam Nut
产品
Hardware
D38999/28-11K拓展信息
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations
Amphenol Aerospace Operations







哦! 它是空的。