Amphenol Aerospace MIS-20045/1-023
- 收藏
- 对比
MIS-20045/1-023
67-MIS-20045/1-023
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector Connector
1最小包装量--
MIS-20045/1-023详情
Amphenol Aerospace MIS-20045/1-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shipping Restrictions
This product may require additional documentation to export from the United States.
Shell Sizes
32
Shell Style#
Plug
MIL Type
MIL-DTL-22992
Mounting Styles
Cable
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3.051 lbs
系列
MIL-C-22992 QWLD
外壳电镀
化学镍
产品
Plugs
安装角
Straight
MIS-20045/1-023拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace







哦! 它是空的。