注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥39071.150055
10
¥37786.412047
25
¥37523.745826
50
¥37262.905489
100
¥36496.47942
500
¥33887.167515
Amphenol Aerospace MIS-20045/1-028
- 收藏
- 对比
MIS-20045/1-028
67-MIS-20045/1-028
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector QWLD
--最小包装量--
¥
总价: ¥
MIS-20045/1-028详情
Amphenol Aerospace MIS-20045/1-028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Tradename
38999
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
Copper Alloy
Mounting Styles
Cable
MIL Type
MIL-DTL-22992
Shell Style#
In-Line
Shell Sizes
24
RoHS
N
Shipping Restrictions
This product may require additional documentation to export from the United States.
系列
MIL-C-22992 QWLD
性别
Pin (Male)
终端样式
Solder
产品
Connectors
MIS-20045/1-028拓展信息
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace
Amphenol Aerospace






哦! 它是空的。